EN
  • EN
  • DE

0496160711

Part No 0496160711
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description CONN FMALE HDR USB2.0 MINI B R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 7 Weeks
Features USB - mini B USB 2.0 Female Header Connector 5 Position Through Hole, Right Angle
Manufacturer Molex, LLC
Series HSAutoLink 49616
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole, Right Angle
Family Name 049616
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 049616-0711, 049616-0711-E, 0496160711-E, 49616-0711, 49616-0711-E, 496160711, 496160711-E, WM17535
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904597-0496160711
Ultra Librarian 3D Model Ultra Librarian 0496160711 CAD Model

Description

The Molex 904597-0496160711 is a USB mini B USB 2.0 female header connector.

  • Series: HSAutoLink 49616 series
  • Manufacturer: Molex, LLC
  • Win Source Part Number: 904597-0496160711
  • Popularity: high
  • Supply and Demand: balanced
  • Package: tray
  • Mounting Style: through hole, right angle
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

TE Connectivity
CONN RCP MINI DISPLAYPORT 20P RA / DisplayPort, Mini Receptacle Connector 20 Position Through Hole, Right Angle
Lowest to $3.5586
TE Connectivity
CONN RCPT HDMI 19POS SMD R/A / HDMI Receptacle Connector 19 Position Surface Mount, Right Angle
Need more? Email Us
JAE Electronics
CONN RCPT USB3.1 TYPEC 24POS SMD / USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 Position Board Edge, Surface Mount, Right Angle
Lowest to $2.4860
Molex, LLC
USCAR MINI B USB HEADER VERTICAL / Connector Position
Lowest to $1.4017
CUI Inc.
USB JACK 3.1, GEN 2, C TYPE, 24 / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Lowest to $4.6626
GCT
CONN RCP USB2.0 TYP C 24P SMD RA
Lowest to $2.3284
On Shore Technology Inc.
CONN RCPT TYPEB 4POS VERT / USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole
Need more? Email Us
Harwin Inc.
CONN RCPT USB2.0 TYPEB 4POS VERT / USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole
Lowest to $0.8719
TE Connectivity
CONN RCPT DISPLAYPORT 20POS VERT / DisplayPort Receptacle Connector 20 Position Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1944 $53.7480
105+ $0.9801 $102.9105
160+ $0.9494 $151.9040
220+ $0.9188 $202.1360
285+ $0.8882 $253.1370
380+ $0.7963 $302.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,668 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess