EN
  • EN
  • DE

02/08/2004

Part No 02/08/2004
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Terminal Male MLX Loose Piece 14GA TO 20GA MOLEX 02-08-2004 REPLACED 31072 TYCO 350705-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, PCB, Power, Signal
Contact Gender Male
Contact Material Brass
Contact Plating Tin
Contact Resistance 3.5 mΩ
Country of Origin IN
Depth 4.45 mm
ELV Compliant
Gender Male
Height 4.32 mm
Housing Color Black
Housing Material Polymer
Lead Free Lead Free
Length 101.6 mm
Material Brass
Max Current Rating 13.5 A
Max Operating Temperature 105 °C
Max Voltage Rating (DC) 250 V
Min Operating Temperature -55 °C
Mount Cable, Through Hole
Number of Contacts 80
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Shielding Unshielded
Termination Crimp
Wire/Cable Gauge 20 AWG
Wire Gauge (Max) 14 AWG
Wire Gauge (Min) 20 AWG
Win Source Part Number 1146167-02/08/2004
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 02/08/2004 CAD Model

Description

The Molex PCB Power Signal Connector is a male connector with 80 contacts and a pitch of 2.54 mm.

  • Connector Type: Male
  • Number of Contacts: 80
  • Pitch: 2.54 mm
  • Number of Rows: 2
  • Termination Style: Crimp
  • Contact Material: Brass
  • Contact Plating: Tin
  • Shielding: Unshielded
  • Housing Material: Polymer
  • Orientation: Straight
  • Housing Color: Black
  • Contact Resistance: 3.5 mΩ
  • Height: 4.32 mm
  • ROHS Compliant: Yes
  • Lead-Free: Yes
  • Maximum Voltage Rating: 250 V
  • Wire/Cable Gauge: 20 AWG
  • Maximum Current Rating: 13.5 A
  • Mounting Type: Cable or Through-Hole
  • Application: Electronic devices that require a PCB power signal connector

You May Also Be Interested in

TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess