EN
  • EN
  • DE

PST9012NR

Part No PST9012NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282491-PST9012NR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PST9012NR CAD Model

Description

The Mitsumi PST9012NR is a highly integrated power management IC designed for use in various portable electronic devices. This IC provides essential voltage regulation and power control functions, contributing to the efficient operation and prolonged battery life of the end product. Its compact design and comprehensive feature set make it suitable for applications where space and power efficiency are critical.

Applications

  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Consoles
  • Smartphones
  • Other Battery-Powered Devices

Features

  • High Efficiency DC-DC Conversion: Provides efficient step-down voltage regulation, minimizing power loss and maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode, further extending battery life.
  • Overcurrent Protection: Protects the device from damage due to excessive current draw.
  • Short-Circuit Protection: Safeguards the device against short-circuit conditions.
  • Thermal Shutdown Protection: Prevents overheating and damage to the IC and surrounding components.
  • Compact Package: Enables integration into small form-factor devices.
  • Input Voltage Range: Designed to operate with a wide range of battery voltages.
  • Output Voltage Accuracy: Provides precise and stable output voltage regulation.
  • Enable/Disable Control: Allows for easy power management and system control.

Benefits

  • Extended Battery Life: Efficient power conversion and low quiescent current contribute to prolonged battery life in portable devices.
  • Enhanced System Reliability: Comprehensive protection features safeguard the device from potential damage.
  • Reduced Board Space: Compact package minimizes the required board space, enabling smaller and more compact device designs.
  • Improved System Performance: Stable and accurate voltage regulation ensures optimal performance of connected components.
  • Simplified System Design: Integrated features simplify the overall system design process.

Additional Details

The PST9012NR typically includes a PWM (Pulse Width Modulation) control scheme to optimize efficiency across a wide range of load conditions. The specific switching frequency and other technical specifications can be found in the device datasheet. It is crucial to refer to the datasheet for detailed electrical characteristics, application circuits, and recommended operating conditions. The device may also incorporate soft-start circuitry to limit inrush current during startup, further enhancing system reliability.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess