EN
  • EN
  • DE

PST8430UR

Part No PST8430UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282480-PST8430UR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST8430UR CAD Model

Description

The Mitsumi PST8430UR is a power sequence controller IC designed to ensure proper power-up and power-down sequences within electronic systems. By controlling the order in which different voltage rails are activated and deactivated, the device prevents damage to sensitive components and guarantees stable operation. Its primary function is to protect against latch-up conditions and ensure predictable system behavior during power transitions.

Applications:

  • Computer Systems: Utilized in desktop and laptop motherboards for power management of CPU, GPU, memory, and peripherals.
  • Consumer Electronics: Integrated in TVs, set-top boxes, and gaming consoles for controlling power distribution and component protection.
  • Industrial Automation: Implemented in PLCs and industrial equipment for managing power sequences and ensuring proper startup and shutdown.
  • Automotive Applications: Applied in ECUs and automotive systems for reliable power delivery and protection of electronic components.
  • Networking Gear: Found in routers, switches, and network devices to manage power sequencing for processors, memory, and network interfaces.

Features:

  • Precise Power Sequencing: Enables precise control over the order in which voltage rails are powered on and off.
  • Overvoltage Protection: Includes overvoltage protection circuitry to safeguard against voltage spikes and surges.
  • Undervoltage Lockout (UVLO): Incorporates UVLO functionality to prevent operation below a specified voltage threshold.
  • Adjustable Timing: Offers adjustable timing options to meet various system requirements.
  • Low Power Consumption: Designed for efficient operation with minimal power consumption.

Benefits:

  • Enhanced Reliability: Protects components from damage by ensuring proper power sequencing.
  • Improved Stability: Prevents latch-up conditions and ensures stable operation during power transitions.
  • Simplified Design: Reduces design complexity by integrating multiple functions into a single IC.
  • Increased Efficiency: Minimizes power consumption, leading to energy savings and extended battery life.
  • Robust Protection: Provides comprehensive protection against power-related issues, ensuring reliable performance.

Additional Details:

The PST8430UR typically operates within a specified voltage range, such as 2.5V to 5.5V, and a temperature range of -40°C to +85°C. It is generally available in surface-mount packages like SOP or QFN for easy integration. Proper design practices are required to ensure stable power delivery and minimize noise. Its implementation requires adherence to datasheets.

You May Also Be Interested in

Samsung
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess