EN
  • EN
  • DE

PST520C

Part No PST520C
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282279-PST520C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST520C CAD Model

Description

The Mitsumi PST520C is a power supply IC designed for a variety of electronic applications. While detailed specifications are challenging to obtain, it is understood to be a switching regulator controller. Given its function as a power supply IC, it likely incorporates features for voltage regulation, overcurrent protection, and thermal shutdown.

Applications

  • Power supplies for consumer electronics: Used in DVD players, set-top boxes, and other home entertainment devices.
  • Power supplies for office equipment: Suitable for printers, scanners, and fax machines.
  • Industrial control equipment: Can be implemented in various industrial power supply systems.
  • Battery chargers: Used in charging circuits for various types of batteries.

Features

  • Voltage Regulation: Maintains a stable output voltage despite variations in input voltage and load current.
  • Overcurrent Protection: Protects the power supply and connected devices from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the power supply if the temperature exceeds a safe level.
  • Low Standby Current: Minimizes power consumption when the device is in standby mode.

Benefits

  • Reliable Power Supply: Ensures a stable and reliable power source for electronic devices.
  • Protection against damage: Protects connected devices from damage due to overcurrent or overvoltage conditions.
  • Energy Efficient: Minimizes power consumption, reducing energy costs.
  • Compact Size: Allows for integration into small electronic devices.

Further research would be needed to define its specific input and output voltage ranges, switching frequency, and specific protection mechanisms. Typically, datasheets would include detailed schematics for implementation and component selection guidelines. This IC likely requires external components like MOSFETs, diodes, inductors, and capacitors to form a complete power supply circuit.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess