The Mitsumi PST3847UR is a system reset IC designed for monitoring voltage levels in electronic circuits. Its primary function is to ensure the stability and reliability of microcontrollers and other digital devices by providing a reset signal when the supply voltage falls below a certain threshold. This prevents erratic behavior and data corruption that can occur during power-up, power-down, or brownout conditions.
Applications:
- Microcontroller-based systems
- Embedded systems
- Power management circuits
- Battery-powered devices
- Consumer electronics
Features:
- Precise voltage detection
- Low current consumption
- Compact package
- Open-drain output
- Built-in hysteresis
Benefits:
- Prevents system malfunctions due to voltage drops
- Ensures proper initialization of microcontrollers
- Reduces the risk of data corruption
- Improves system reliability
- Simplifies power supply monitoring
The PST3847UR offers a precise voltage detection threshold, triggering a reset signal when the supply voltage drops below this level. Its low current consumption is particularly beneficial for battery-powered applications, extending battery life. The open-drain output allows for flexible connection to microcontrollers and other devices. The built-in hysteresis prevents oscillation near the threshold voltage, ensuring a stable reset signal.
Technical Specifications:
- Voltage detection threshold: 4.7V (Typical)
- Operating voltage: 1.6V to 5.5V
- Supply Current: 1.0 μA (Typical)
- Output Type: N-channel Open Drain
- Operating Temperature: -40°C to +85°C
This device is often used in conjunction with microcontrollers, memory chips, and other sensitive electronic components to protect them from damage and ensure reliable operation. Its small size and low power consumption make it an ideal choice for a wide range of applications.