EN
  • EN
  • DE

PST3427UR

Part No PST3427UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282170-PST3427UR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PST3427UR CAD Model

Description

The Mitsumi PST3427UR is a power management IC, specifically a voltage regulator, designed for a variety of electronic applications. It's part of Mitsumi's line of power management solutions aimed at providing efficient and stable voltage regulation for sensitive electronic components.

Applications:

  • Mobile Phones: Used in power management circuits to regulate voltage for different components.
  • Digital Cameras: Provides stable power supply for image sensors and processors.
  • Portable Audio Players: Ensures consistent power delivery for audio processing and amplification.
  • Handheld Gaming Consoles: Regulates power for the display, processor, and memory.
  • Other Battery-Powered Devices: Suitable for any device requiring a stable and regulated voltage source.

Features:

  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the device and connected components from excessive current draw.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the regulator when temperature exceeds a safe level.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage for reliable operation.
  • Compact Package: Available in small surface-mount packages for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation help maximize battery life in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal protection features prevent damage and ensure stable operation.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Precise Voltage Regulation: High output voltage accuracy ensures reliable performance of connected components.
  • Space Saving: Compact package allows for use in small and densely populated circuit boards.

Additional Details:

The PST3427UR typically supports an input voltage range suitable for battery-powered applications. The specific output voltage is usually pre-set to a standard value like 3.3V, 2.8V or 1.8V, depending on the application requirements. Detailed specifications, including the dropout voltage, quiescent current, and thermal resistance, can be found in the manufacturer's datasheet. It is crucial to consult the datasheet for precise operating conditions and recommended external components.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess