EN
  • EN
  • DE

MM3474F02VBE

Part No MM3474F02VBE
Manufacturer Mitsumi
Catalog PMIC - Battery Management
Description IC, MULTI CELL, BATTERY PROTECTI / Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Mitsumi Electric Company Ltd
Series MM3474
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 3 ~ 5
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package TSOP-20D
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2508-MM3474F02VBETR
Standard Package 2,000
Win Source Part Number 1000445-MM3474F02VBE
Ultra Librarian 3D Model Ultra Librarian MM3474F02VBE CAD Model

Description

Mitsumi's MM3474F02VBE is a high-quality electronic component that is widely used in various electronic devices.

  • Category: PMIC-Battery Management
  • Win Source Part Number: 1000445
  • Package: Tape & Reel (TR)
  • Battery Type: Lithium Ion/Polymer
  • Cell Count: 3-5 cells
  • Package/Case: 20-TSSOP
  • Width: 0.173 inches
  • Supplier Device Package: TSOP-20D
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99 compliant

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess