EN
  • EN
  • DE

IC-PST8411UR

Part No IC-PST8411UR
Manufacturer Mitsumi
Catalog PMIC - Supervisors
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1064091-IC-PST8411UR
Categories PMIC - Supervisors
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IC-PST8411UR CAD Model

Description

The IC-PST8411UR is a power management integrated circuit (PMIC) supervisor manufactured by Mitsumi. It is designed to monitor voltage levels in electronic systems and provide reset signals when voltage levels fall outside of acceptable ranges. This ensures that the system starts up correctly and avoids erratic behavior due to low voltage conditions.

Applications

  • Microcontroller-based Systems: Resets the microcontroller when the power supply voltage drops below a certain threshold.
  • Embedded Systems: Supervises the power supply and ensures proper system initialization.
  • Consumer Electronics: Used in devices like mobile phones, tablets, and set-top boxes to manage power and reset functions.
  • Industrial Control Systems: Monitors power supplies to ensure reliable operation.

Features

  • Voltage Monitoring: Monitors a specific voltage rail (often 3.3V or 5V).
  • Reset Output: Generates a reset signal when the monitored voltage drops below a preset threshold.
  • Adjustable Reset Threshold (potentially): Some versions may have an adjustable threshold using external resistors. Consult the datasheet for confirmation.
  • Low Current Consumption: Designed for low power applications.

Benefits

  • Improved System Reliability: Prevents system malfunction due to low voltage conditions.
  • Ensured Proper Startup: Guarantees that the system starts in a known and stable state.
  • Protection Against Data Corruption: Helps prevent data corruption that can occur when the power supply voltage is unstable.
  • Simplified System Design: Integrates voltage monitoring and reset functionality into a single chip.

Additional Details

The IC-PST8411UR typically comes in a small surface-mount package (e.g., SOT-23 or similar). The reset threshold voltage and reset timeout period are key parameters to consider when selecting this part. Consult the datasheet for the exact voltage threshold, reset timeout period, operating voltage range, and other electrical characteristics. An external pull-up resistor is often required on the reset output. Application notes from Mitsumi or other sources may provide guidance on selecting appropriate external components. Datasheets are essential for proper application.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess