EN
  • EN
  • DE

M62474FP

Part No M62474FP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074314-M62474FP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M62474FP CAD Model

Description

The M62474FP is an audio signal processor LSI manufactured by Mitsubishi. It is designed to provide audio processing functions, including volume control, tone control, and balance control, for various audio applications such as car audio systems, home audio equipment, and portable audio devices.

Applications:

      
  • Car audio systems (head units, amplifiers)
  •   
  • Home audio equipment (receivers, amplifiers, soundbars)
  •   
  • Portable audio devices (MP3 players, CD players)
  •   
  • Audio-visual equipment (televisions, DVD players)

Features:

      
  • Volume Control: Provides electronic volume adjustment with a wide range and low distortion.
  •   
  • Tone Control: Includes bass and treble controls for sound shaping.
  •   
  • Balance Control: Allows adjustment of the audio balance between left and right channels.
  •   
  • Input Selector: Allows selection from multiple audio input sources.
  •   
  • Low Noise and Distortion: Ensures high-quality audio reproduction.
  •   
  • I2C Bus Interface: Enables easy control and configuration by a microcontroller.

Benefits:

      
  • Integrated Solution: Reduces component count and board space.
  •   
  • Cost-Effective: Provides a cost-efficient solution for audio processing.
  •   
  • High-Quality Audio: Delivers clear and accurate audio reproduction.
  •   
  • Flexible Configuration: Allows customization of audio settings to suit specific application requirements.
  •   
  • Easy to Use: Simplifies audio system design and implementation.

The M62474FP's built-in audio processing functions reduce the requirement for external components. This integrated solution improves system reliability, simplifying board layout and reducing overall system cost. The I2C interface provides ease of control using a microcontroller. The chip offers high-quality audio performance with minimal noise and distortion. Proper power supply bypassing is recommended for optimal performance. The device's low power consumption is desirable in portable applications. This is a flexible solution for many audio processing applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess