EN
  • EN
  • DE

M402100BP

Part No M402100BP
Manufacturer Mitsubishi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829269-M402100BP
Ultra Librarian 3D Model Ultra Librarian M402100BP CAD Model

Description

The M402100BP is a microcontroller manufactured by Mitsubishi. While specific details are limited without extensive research, it can be inferred that it is designed for embedded control applications.

Applications

  • Industrial Control: Potentially used in industrial automation systems for tasks such as motor control, sensor monitoring, and machine control.
  • Consumer Electronics: May be found in various consumer electronic devices, controlling functions related to user interface, display, and device operation.
  • Automotive: Possibly utilized in automotive systems for controlling functions such as lighting, wipers, and other auxiliary systems.
  • Home Appliances: Could be implemented in home appliances to manage functions related to timers, displays, and user input.

Features

  • CPU Core: Likely features an 8-bit or 16-bit CPU core based on industry standards and typical microcontroller architectures.
  • Memory: Includes on-chip ROM/PROM for program storage and RAM for data manipulation, typical of microcontrollers. The specific memory sizes will vary depending on the model.
  • I/O Ports: Provides multiple programmable I/O ports for interfacing with external devices, sensors, and actuators.
  • Timers: Equipped with one or more timers and counters, enabling precise timing control and event counting.
  • Serial Communication: Features serial communication interfaces such as UART, SCI, or SPI for communication with other devices.
  • Interrupt Handling: Supports multiple interrupt sources, allowing the microcontroller to respond efficiently to external events and asynchronous signals.

Benefits

  • Embedded Control: Designed for efficient and reliable control in embedded systems.
  • Versatile: Suitable for various applications due to its flexible I/O and peripheral options.
  • Programmable: Can be programmed using standard microcontroller development tools.
  • Compact Design: Optimized for integration into various electronic devices due to its compact design.

Additional Details

The M402100BP operates within a specified voltage range. To obtain comprehensive technical specifications, including memory sizes, I/O port configurations, and timing characteristics, it is necessary to consult the product datasheet provided by Mitsubishi. The datasheet will provide essential information about operating conditions, performance characteristics, and application guidelines.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess