The M30624FGNHP is a single-chip microcomputer manufactured by Mitsubishi. It belongs to the M16C/62 series, known for its high-performance processing capabilities and integrated peripherals suitable for a wide range of embedded control applications.
Applications:
- Industrial control systems: Used in programmable logic controllers (PLCs), motor controllers, and other automation equipment.
- Consumer electronics: Found in appliances, audio-visual equipment, and other consumer products requiring real-time control.
- Office automation equipment: Implemented in printers, scanners, and other office peripherals.
- Automotive applications: Utilized in engine management systems, anti-lock braking systems (ABS), and other automotive control units.
Features:
- 16-bit CPU core: Offers efficient processing of instructions for real-time control.
- On-chip memory: Includes Flash memory for program storage and RAM for data storage, enabling stand-alone operation.
- Timers/counters: Provides versatile timing and counting capabilities for precise control and measurement.
- Serial communication interfaces: Incorporates UART, SPI, and I2C interfaces for communication with other devices.
- A/D converter: Features analog-to-digital conversion for interfacing with analog sensors.
- I/O ports: Offers general-purpose input/output pins for connecting to external devices.
Benefits:
- High performance: Delivers fast and efficient processing for demanding control applications.
- Integrated peripherals: Reduces external component count and simplifies system design.
- Low power consumption: Enables energy-efficient operation for battery-powered devices.
- Compact package: Allows for integration into space-constrained applications.
- Cost-effective: Provides a competitive solution for embedded control applications.
Additional Details:
The M30624FGNHP typically operates at a clock frequency suitable for its target applications. The specific memory configurations (Flash and RAM sizes) vary depending on the exact part number and series. It requires a stable power supply, typically in the range of 3V to 5V. Detailed electrical characteristics and pinout information are available in the device datasheet.