EN
  • EN
  • DE

2SA1993-T12-E

Part No 2SA1993-T12-E
Manufacturer Mitsubishi
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815145-2SA1993-T12-E
Ultra Librarian 3D Model Ultra Librarian 2SA1993-T12-E CAD Model

Description

The 2SA1993-T12-E is a PNP silicon epitaxial transistor manufactured by Mitsubishi. This transistor is designed for low-frequency amplification and switching applications. Its compact size and electrical characteristics make it suitable for various electronic circuits.

Applications:

  • Audio Amplifiers: Used in preamplifiers and power amplifiers for audio signal amplification.
  • Switching Circuits: Employed in switching applications for controlling current flow in circuits.
  • Driver Stages: Can be used as a driver for higher-power transistors.
  • General Purpose Amplification: Suitable for small signal amplification in various electronic devices.
  • Voltage Regulation: Used in voltage regulation circuits for maintaining stable voltage levels.

Features:

  • PNP Silicon Epitaxial Transistor: Offers reliable performance and consistent characteristics.
  • Low Collector Saturation Voltage: Provides efficient switching with minimal voltage drop.
  • High Current Gain (hFE): Enables effective amplification of input signals.
  • Compact Package: Facilitates easy integration into various circuit designs.
  • Low Noise Figure: Minimizes noise interference in sensitive amplifier circuits.

Benefits:

  • Improved Audio Quality: Enhances audio signal amplification in audio amplifiers.
  • Efficient Switching: Provides fast and reliable switching performance in switching circuits.
  • Stable Operation: Ensures consistent performance in various operating conditions.
  • Reduced Power Consumption: Minimizes power loss due to low saturation voltage.
  • Simplified Circuit Design: Facilitates easy integration into new and existing circuit designs.

Additional Details:

The 2SA1993-T12-E features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -0.15A, and a power dissipation (PC) of 0.2W. It is typically housed in a small surface-mount package, making it ideal for compact electronic devices. The transistor's high current gain and low saturation voltage contribute to its efficient and reliable performance in amplification and switching applications. For detailed electrical characteristics, refer to the manufacturer's datasheet.

You May Also Be Interested in

Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess