EN
  • EN
  • DE

MD74SC245AC

Part No MD74SC245AC
Manufacturer Mitel Networks Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975137-MD74SC245AC
Categories OEM Parts(M-N)
Manufacturer Mitel Networks Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD74SC245AC CAD Model

Description

The MD74SC245AC is an Octal Bus Transceiver with 3-State Outputs manufactured by Mitel Networks Corporation (now part of Microsemi/Microchip). It is a common logic device used for bidirectional data transmission on a bus. It allows data to flow in either direction between two points, and it can be disabled to isolate the two points from each other. This makes it useful in systems where multiple devices share a common bus.

Applications:

  • Microprocessor Systems: Used in microprocessor systems to interface memory and peripheral devices to the system bus.
  • Data Acquisition Systems: Employed in data acquisition systems to transmit data between sensors, analog-to-digital converters (ADCs), and processing units.
  • Communication Systems: Utilized in communication systems to buffer and transmit data between different modules or boards.
  • Industrial Control Systems: Integrated into industrial control systems for data transfer between controllers, sensors, and actuators.
  • Memory Interfacing: Used to interface different types of memory to a microprocessor or other digital system.

Features:

  • Bidirectional Data Flow: Allows data to flow in either direction between two buses or points.
  • 3-State Outputs: Provides 3-state outputs that can be enabled, disabled, or in a high-impedance state, allowing multiple devices to share a bus.
  • High Drive Capability: Can drive heavily loaded buses without signal degradation.
  • TTL Compatibility: Compatible with TTL logic levels, making it easy to interface with other TTL devices.
  • Low Power Consumption: Consumes relatively low power, making it suitable for battery-powered applications.

Benefits:

  • Bus Isolation: Allows for the isolation of different sections of a bus, preventing interference or contention.
  • Improved System Performance: Enhances system performance by buffering and driving bus signals.
  • Increased Flexibility: Provides flexibility in system design by allowing bidirectional data flow.
  • Simplified System Design: Simplifies system design by providing a standard interface for bus communication.
  • Enhanced Reliability: Improves the reliability of bus communication by buffering and driving signals.

For detailed technical specifications such as voltage levels, propagation delays, and pinout, refer to the official datasheet from Microchip (formerly Mitel).

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Crouse-Hinds
Need more? Email Us
Intel
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess