EN
  • EN
  • DE

VAM-93

Part No VAM-93
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841954-VAM-93
Ultra Librarian 3D Model Ultra Librarian VAM-93 CAD Model

Description

The Mini-Circuits VAM-93 is a wideband amplifier designed for various applications requiring signal amplification. This amplifier offers high gain and operates over a broad frequency range, making it suitable for diverse uses in communication, test, and measurement systems.

Applications:

  • RF and Microwave Communication Systems
  • Broadband Amplification
  • Test and Measurement Equipment
  • IF Amplification
  • Oscillator Driver Amplifiers

Features:

  • Wideband Frequency Range: Operates efficiently across a broad spectrum of frequencies.
  • High Gain: Provides substantial signal amplification, boosting signal strength.
  • Excellent Gain Flatness: Maintains consistent gain across the frequency band.
  • Low Noise Figure: Minimizes added noise, preserving signal integrity.
  • Unconditionally Stable: Ensures reliable operation without oscillations.

Benefits:

  • Improved Signal Strength: Amplifies weak signals, improving system performance.
  • Increased System Sensitivity: Enhances the ability to detect and process weak signals.
  • Reduced Signal Distortion: High linearity ensures minimal signal degradation during amplification.
  • Simplified System Integration: Easy to integrate due to its stable operation and compact size.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

The VAM-93 amplifier's wideband capability and high gain make it an excellent choice for various applications. Its low noise figure is crucial for maintaining the integrity of the signal, especially when dealing with weak signals. This feature is particularly important in sensitive measurement and communication systems.

In test and measurement setups, the VAM-93 can amplify the signals from various sensors or probes, ensuring accurate readings. In communication systems, it can be used to boost the signal strength at different stages, improving overall system performance.

Typical Specifications: Frequency Range: 0.5 to 6 GHz (Consult Datasheet). Gain: Approximately 20 dB. Noise Figure: Approximately 3 dB. Output Power: Consult Datasheet for specific P1dB and IP3 values.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0186 $50.9300
120+ $0.8358 $100.2960
190+ $0.8097 $153.8430
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6791 $302.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,014 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess