EN
  • EN
  • DE

T4-6T-KK81+

Part No T4-6T-KK81+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 351465-T4-6T-KK81+
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency Range 20kHz ~ 250MHz
Impedance - Unbalanced/Balanced 1:4
Insertion Loss (Max) 3.0dB
Package / Case 6-SMD, Gull Wing
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian T4-6T-KK81+ CAD Model

Description

The T4-6T-KK81+ is a wideband impedance transformer from Mini-Circuits. This device facilitates impedance matching across a broad frequency range, ensuring efficient signal transfer and minimizing signal reflection. Its robust construction and compact design make it suitable for various RF and microwave applications.

Applications

  • Cellular Base Stations: Used in base station transceivers to match the impedance between different stages of the RF signal chain, such as power amplifiers and antennas.
  • Satellite Communication Systems: Employed in satellite communication equipment to optimize signal transmission and reception by matching impedance between LNBs (Low-Noise Block downconverters) and receivers.
  • Cable TV (CATV) Infrastructure: Integrated into CATV distribution networks to ensure impedance matching in signal splitters, amplifiers, and other components.
  • Test and Measurement Equipment: Utilized in spectrum analyzers, network analyzers, and signal generators to provide accurate and reliable measurements.
  • Military and Defense Systems: Found in radar systems, communication systems, and electronic warfare equipment for impedance matching in critical RF circuits.

Features

  • Wideband Operation: Operates over a broad frequency range, typically covering several octaves. This allows it to be used in various applications without needing to be specifically tuned for narrow bandwidths.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring that the transformed signal retains its strength.
  • Excellent Impedance Matching: Provides optimal impedance transformation, reducing signal reflections and improving signal integrity.
  • Compact Size: Small form factor allows it to be easily integrated into tightly packed circuit boards and systems.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • High Isolation: Offers good isolation between the input and output ports, preventing unwanted signal leakage.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring environmentally friendly construction.

Benefits

  • Improved Signal Transfer: Efficient impedance matching ensures maximum power transfer and minimizes signal loss.
  • Reduced Signal Reflections: Low VSWR (Voltage Standing Wave Ratio) minimizes signal reflections, leading to cleaner and more reliable signals.
  • Enhanced System Performance: Optimized signal transfer improves the overall performance of RF and microwave systems.
  • Simplified Design: Wideband operation reduces the need for custom impedance matching networks.
  • Cost-Effective: SMT design and readily available components lower manufacturing costs.
  • Increased Reliability: Rugged construction and RoHS compliance ensure long-term reliability.

Additional Details

The T4-6T-KK81+ typically features a 50-ohm to 300-ohm impedance transformation ratio. It uses a transmission line transformer design to achieve its wideband performance. The device is housed in a surface-mount package suitable for automated assembly. The operating temperature range is usually specified to cover industrial environments, ensuring reliable operation in various conditions. Specific electrical specifications, such as insertion loss, return loss, and amplitude balance, are provided in the manufacturer's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7316 $61.8528
19+ $6.3444 $120.5436
29+ $6.1458 $178.2282
39+ $5.9483 $231.9837
51+ $5.7496 $293.2296
68+ $5.1548 $350.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess