EN
  • EN
  • DE

DAT-15R5-PP

Part No DAT-15R5-PP
Manufacturer Mini-Circuits
Catalog OEM Parts (C - E)
Description Digital Step Attenuator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055194-DAT-15R5-PP
Categories OEM Parts(C-E)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAT-15R5-PP CAD Model

Description

The DAT-15R5-PP is a digital attenuator manufactured by Mini-Circuits. It is designed to provide precise and reliable attenuation of RF signals. This attenuator is ideal for applications requiring accurate signal level control and adjustment in wireless communication systems, test equipment, and other RF/microwave circuits.

Applications:

  • Wireless Communication Systems: Used for signal level control in base stations, mobile devices, and other wireless equipment.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers for accurate signal attenuation.
  • Radar Systems: Utilized in radar receivers and transmitters for signal conditioning and level adjustment.
  • Satellite Communication: Used in satellite transceivers for controlling signal strength and dynamic range.
  • Electronic Warfare: Employed in electronic warfare systems for signal jamming and interference.

Features:

  • Precise Attenuation: Provides accurate and repeatable attenuation levels.
  • Digital Control: Allows for easy and precise control of attenuation via digital interface.
  • Broadband Operation: Operates over a wide frequency range, suitable for various RF applications.
  • Low Insertion Loss: Minimizes signal loss when attenuation is set to 0 dB.
  • High Attenuation Accuracy: Ensures that the attenuation level is close to the desired value.
  • Fast Switching Speed: Enables rapid changes in attenuation level.

Benefits:

  • Accurate Signal Control: Allows for precise adjustment of signal levels in RF and microwave circuits.
  • Improved System Performance: Optimizes signal strength and dynamic range, leading to better system performance.
  • Easy Integration: Digital control interface simplifies integration into existing systems.
  • Versatile Applications: Suitable for a wide range of applications requiring signal attenuation.
  • Reliable Performance: Designed for stable and consistent operation.

Additional Details:

The DAT-15R5-PP typically operates with a 50-ohm impedance. The attenuation range and step size will be specified in the product datasheet. Digital control is often achieved through a serial or parallel interface. The device is packaged in a surface-mount package for easy PCB assembly. Considerations for using this device include ensuring proper impedance matching and providing appropriate control signals. Refer to the datasheet for detailed electrical specifications, application notes, and recommended operating conditions. The 'PP' suffix may indicate a specific packaging or performance characteristic; consulting the datasheet is crucial for understanding these specifics.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5664 $59.0976
22+ $5.3878 $118.5316
34+ $5.2196 $177.4664
46+ $5.0512 $232.3552
60+ $4.8828 $292.9680
80+ $4.3777 $350.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,052 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess