Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 670MHz Center
Bandwidth 400MHz
Filter Type Band Pass
Insertion Loss 2.8dB
Mounting Type Surface Mount
Package / Case 14-SMD Module
Size / Dimension 0.870" L x 0.800" W (22.10mm x 20.32mm)
Height (Max) 0.250" (6.35mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 913409-BPF-C670+
Ultra Librarian 3D Model Ultra Librarian BPF-C670+ CAD Model

Description

The 913409-BPF-C670+ is a band pass RF filter designed for use in electronic systems.

  • Frequency: 670MHz center
  • Bandwidth: 400MHz
  • Insertion Loss: 2.8dB
  • Height: 0.250"
  • Mounting Type: Surface Mountable
  • Package: 14-SMD Module
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Walsin Technology Corporation
RF FILTER BAND PASS 5.55GHZ 0603
Lowest to $0.0637
ECAD model for RFBPF1608060K98Q1C
Mini-Circuits
RF FILTER LOW PASS 172MHZ 8SMD / 172MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Lowest to $26.3812
ECAD model for RLP-158+
Mini-Circuits
RF FILTER HIGH PASS 6.8GHZ 0603
Lowest to $29.5455
ECAD model for HFCW-6600+
Mini-Circuits
Mini-Circuits Lumped LC Band Pass Filter, 155 - 169 MHz, 50?
Need more? Email Us
ECAD model for SXBP-162+
Mini-Circuits
RF FILTER 8.2 DB 8TFDFN / Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Lowest to $10.3963
ECAD model for EQY-8-63+
Abracon LLC
RF FILTER BAND PASS 2.45GHZ 0402
Lowest to $0.6067
ECAD model for ADFC15-2450.00-A-T
Mini-Circuits
RF FILTER LOW PASS 6.3GHZ 12VQFN
Lowest to $29.0408
ECAD model for XLF-362H+
Mini-Circuits
RF FILTER LOW PASS 18GHZ 12VQFN
Lowest to $23.0455
ECAD model for XLF-173+
Mini-Circuits
RF FILTER BAND PASS 440MHZ 8SMD / 440MHz Center Frequency Band Pass RF Filter (Radio Frequency) 60MHz Bandwidth 8-SMD, No Lead
Lowest to $38.2721
ECAD model for RBP-440+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention