EN
  • EN
  • DE

ADQ-90+

Part No ADQ-90+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 55MHZ-90MHZ 8SMD / RF Power Divider 55 MHz ~ 90 MHz Isolation (Min) 20dB, 4° Imbalance (Max) 8-SMD, Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.2dB
Frequency 55 MHz ~ 90 MHz
Specifications Isolation (Min) 20dB, 4° Imbalance (Max)
Size / Dimension 0.435" L x 0.310" W x 0.215" H (11.05mm x 7.87mm x 5.46mm)
Package / Case 8-SMD, Gull Wing
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 910744-ADQ-90+
Ultra Librarian 3D Model Ultra Librarian ADQ-90+ CAD Model

Description

The 910744-ADQ-90+ is an RF power divider/splitter designed for use in wireless communication systems.

  • Component Type: RF Power Divider/Splitter
  • Frequency Range: 55 MHz to 90 MHz
  • Isolation: At least 20dB
  • Imbalance:
  • Package: 8-SMD
  • Leads: Gull wing
  • Standard Package: 500 pcs
  • Size: 0.435" L x 0.310" W x 0.215" H (11.05mm x 7.87mm x 5.46mm)
  • Manufacturer: Mini-Circuits
  • Applications: Wireless communication applications, including radio transceivers, base stations, and antenna systems

You May Also Be Interested in

MACOM Technology Solutions
POWER_DIVIDER,4-WAY,
Need more? Email Us
MACOM Technology Solutions
OUTLINE,POWER DIVIDER,4-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,4-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,4-WAY
Need more? Email Us
MACOM Technology Solutions
POWER_DIVIDER,4-WAY,
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER_DIVIDER,2-WAY,
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess