EN
  • EN
  • DE

AD5PS-1+

Part No AD5PS-1+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 1MHZ-400MHZ 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.8dB
Frequency 1 MHz ~ 400 MHz
Specifications Isolation (Min) 20dB, 9° Imbalance (Max)
Size / Dimension 0.435" L x 0.310" W x 0.215" H (11.05mm x 7.87mm x 5.46mm)
Package / Case 8-SMD, Gull Wing
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 736799-AD5PS-1+
Ultra Librarian 3D Model Ultra Librarian AD5PS-1+ CAD Model

Description

The 736799-AD5PS-1+ is an RF power divider/splitter manufactured by Mini-Circuits.

  • Application: RF and wireless
  • Frequency Range: 1 MHz to 400 MHz
  • Size: 0.435" L x 0.310" W x 0.215" H
  • Insertion Loss: 0.8dB
  • Isolation: 20dB minimum
  • Imbalance: 9° maximum
  • Package: 8-SMD, gull wing
  • Packaging: Tape and reel, 500 pieces
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
OUTLINE,POWER DIVIDER,4-WAY
Need more? Email Us
MACOM Technology Solutions
2-WAY POWER DIVIDER, PB-FREE EQU
Need more? Email Us
MACOM Technology Solutions
2-WAY POWER DIVIDER,LEAD FREE VE
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2WAY,25DB INSERTIO
Need more? Email Us
MACOM Technology Solutions
POWER_DIVIDER,4-WAY,
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,4-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €36.9026 €73.8051
4+ €30.2788 €121.1151
6+ €29.3332 €175.9989
8+ €28.3864 €227.0914
10+ €27.4408 €274.4080
13+ €24.6017 €319.8223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess