EN
  • EN
  • DE

832-10-020-30-004000

Part No 832-10-020-30-004000
Manufacturer Mill-Max Manufacturing Corp.
Catalog Rectangular Connector - Spring Loaded
Description CONN SPRING TARGET 20POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Mating Target
Number of Contacts 20
Pitch 0.079" (2.00mm)
Number of Rows 2
Row Spacing 0.079" (2.00mm)
Mounting Type Through Hole
Material Brass Alloy
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1613770-832-10-020-30-004000
Ultra Librarian 3D Model Ultra Librarian 832-10-020-30-004000 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
CONN SPRING MOD FEMALE 2POS PCB
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 6POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD MALE 4POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 4POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 3POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 6POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD MALE 5POS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SPRING BATTERY 6POS R/A SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 5POS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess