EN
  • EN
  • DE

ZL30130GGG2

Part No ZL30130GGG2
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC SONET/SDH SYNCH 100LFBGA / Clock Generator 0.00004MHz to 0.064MHz-IN 100MHz-OUT 100-Pin CABGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum
Input LVCMOS
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 622.08MHz
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-FBGA
Manufacturer Package 100-CABGA (9x9)
Win Source Part Number 800335-ZL30130GGG2
Popularity Medium
Supply and Demand Status Limited
Family Name ZL30130
Introduction Date February 25, 2008
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ZL30130GGG2 CAD Model

Description

The Microsemi Corporation 800335-ZL30130GGG2 is a 100-FBGA package integrated circuit that comes in tray packaging.

  • Operating Temperature: -40°C ~ 85°C
  • Maximum Frequency: 622.08MHz
  • Circuits: One
  • Mounting: SMD
  • Family Name: ZL30130
  • Category: Integrated Circuits (ICs)
  • Operating Supply Voltage: 2.97 V ~ 3.63 V
  • Input: LVCMOS
  • Output: LVCMOS, LVPECL
  • PLL: Yes
  • Applications: Ethernet, SONET/SDH, Stratum
  • Introduction Date: February 25, 2008
  • ECCN: EAR99
  • Supply and Demand: Limited

You May Also Be Interested in

Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess