EN
  • EN
  • DE

ZL30108

Part No ZL30108
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC DPLL SONET/SDH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tray
Status Active
Main Purpose SONET/SDH
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 19.44MHz
Supply Voltage - Operating 2.97 V to 3.63 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 044102-ZL30108
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30108 CAD Model

Description

The Microsemi Corporation is a manufacturer of electronic components.

  • Win Source Part Number: 044102-ZL30108
  • Supply and Demand Status: Limited
  • Product: Integrated circuit
  • Applications: SONET/SDH, communication equipment, and test equipment
  • Features: Reliable and has a long lifespan
  • Usability: Easy to install and operate

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess