EN
  • EN
  • DE

SG3543N

Part No SG3543N
Manufacturer Microsemi Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Applications Power Supply, Supervisor
Operating Supply Voltage 4.5 V ~ 40 V
Operating Supply Current 7mA
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP
Manufacturer Package 16-DIP
RoHS State Request Verification
Win Source Part Number 1248382-SG3543N
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name SG3543
Introduction Date June 18, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SG3543N CAD Model

Description

The SG3543N is an integrated circuit designed for power supply and supervisor applications.

  • Mounting Style: Through-hole
  • Operating Temperature: 0°C to 70°C
  • Package: 16-DIP
  • Operating Supply Voltage: 4.5 V to 40 V
  • Operating Supply Current: 7mA
  • Introduction Date: June 18, 1997
  • Status: Obsolete
  • Popularity: Medium
  • Supply and Demand: Limited
  • Manufacturer: Microsemi Corporation

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess