EN
  • EN
  • DE

SG3526J

Part No SG3526J
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (S)
Description REGULATING PULSE WIDTH MODULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 319588-SG3526J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG3526J CAD Model

Description

The SG3526J is a regulating pulse width modulator specifically designed for high-performance applications. It's a monolithic integrated circuit that includes all the necessary control circuitry for a switching power supply. The device incorporates features such as undervoltage lockout, soft-start capability, and current limiting, making it suitable for a range of power supply designs.

Applications:

  • Switching Power Supplies: Used in various power supply designs, including those for computers, industrial equipment, and telecommunications systems.
  • DC-DC Converters: Implemented in DC-DC converters to regulate and control the output voltage.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to maintain a stable power supply during power outages.
  • Motor Control: Can be utilized in motor control circuits for precise speed and torque regulation.

Features:

  • High-Performance PWM Control: Provides precise pulse width modulation for efficient power conversion.
  • Undervoltage Lockout: Prevents operation when the input voltage is too low, protecting the circuit.
  • Soft-Start Capability: Gradually increases the output voltage during startup, reducing stress on components.
  • Current Limiting: Limits the output current to protect the power supply from overloads.
  • Double-Pulse Suppression Logic: Ensures that only a single pulse is generated per cycle, preventing potential issues.
  • Totem Pole Output Stage: Offers high current drive capability for driving external MOSFETs.

Benefits:

  • Increased Efficiency: The precise PWM control maximizes power conversion efficiency.
  • Enhanced Reliability: Features like undervoltage lockout and current limiting improve the reliability of the power supply.
  • Simplified Design: The integrated control circuitry simplifies the design process.
  • Reduced Component Count: Fewer external components are required compared to discrete solutions.
  • Improved Performance: Soft-start capability and double-pulse suppression enhance overall performance.

The SG3526J typically operates with a fixed frequency oscillator and generates PWM signals based on the feedback from the output voltage. This allows for precise control over the output voltage and current. The device also includes protection features that are critical for reliable power supply operation. The use of a totem-pole output configuration also makes it useful in directly driving the gates of external MOSFETs with minimal additional components.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess