EN
  • EN
  • DE

PD70210AILD-TR

Part No PD70210AILD-TR
Manufacturer Microsemi Corporation
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Smart Interface Controller 16-Pin DFN EP T/R / IC PD INTERFACE ADV AFE 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 57V (Max)
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-DFN (5x4)
Win Source Part Number 138642-PD70210AILD-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PD70210
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PD70210AILD-TR CAD Model

Description

The Microsemi Corporation PD70210AILD-TR is a controller that is designed for use in various electronic devices.

  • Product Name: PD70210AILD-TR
  • Manufacturer: Microsemi Corporation
  • Type: Controller
  • Features: Internal switch
  • Suitable For: Power over Ethernet (PoE) applications
  • Maximum Supply Voltage: 57V
  • Compliance: 802.3@t (PoE+) and 802.3@f (PoE) standards
  • Case/Package: 16-DFN (5x4)
  • Market Popularity: High
  • Suitable For: Routers, switches, and access points

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9397 $54.3367
25+ $4.0531 $101.3275
39+ $3.9264 $153.1296
53+ $3.7998 $201.3894
69+ $3.6731 $253.4439
92+ $3.2931 $302.9652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess