The Microsemi MMAD1108E3 is a PIN diode designed for a variety of RF and microwave applications. It is characterized by its low capacitance, low series resistance, and fast switching speed. The diode is commonly used as a switch, attenuator, and phase shifter in communication systems, radar systems, and test equipment. Its robust design ensures reliable performance in harsh environments.
Applications
- RF Switches
- Attenuators
- Phase Shifters
- Limiters
- TR (Transmit-Receive) Switches
- Receiver Protection Circuits
- Microwave Communication Systems
- Radar Systems
Features
- Low Capacitance
- Low Series Resistance
- Fast Switching Speed
- High Isolation
- Low Insertion Loss
- Surface Mount Package
- RoHS Compliant
- High Reliability
Benefits
- Improved System Performance: Low capacitance and series resistance minimize signal loss and distortion.
- Fast Switching: Enables high-speed operation in switching and control circuits.
- Compact Design: Surface mount package allows for use in space-constrained applications.
- Reliable Operation: Robust design ensures consistent performance in harsh environments.
- Environmentally Friendly: RoHS compliant, meeting environmental regulations.
Additional Details
The MMAD1108E3 typically features a capacitance of around 0.3 pF and a series resistance of less than 1 ohm. Its switching speed is in the order of nanoseconds. The diode is designed to operate at microwave frequencies, typically up to several GHz. It is available in a variety of surface mount packages, facilitating easy integration into printed circuit boards. Its electrical characteristics are optimized for low power consumption and high signal integrity. The diode's performance parameters are typically specified at a certain bias current and frequency.