EN
  • EN
  • DE

M15KP180CAE3

Part No M15KP180CAE3
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Description TVS DIODE 180VWM 291VC DO204AR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Microsemi Corporation
Series Military, MIL-PRF-19500
Packaging Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 180V
Minimum Breakdown Voltage 200V
Maximum Clamping Voltage 291V
Current - Peak Pulse (10/1000μs) 52A
Power - Peak Pulse 15000W (15kW)
Power Line Protection No
Applications General
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package DO-204AR, Axial
Manufacturer Package DO-204AR
Win Source Part Number 760510-M15KP180CAE3
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name 15KP180CA
Introduction Date August 17, 2010
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian M15KP180CAE3 CAD Model

Description

The Microsemi Corporation 760510-M15KP180CAE3 is a zener diode from Microsemi Corporation.

  • Voltage: 180V
  • Peak Power: 15,000W (15kW)
  • Mounting Type: Through Hole
  • Series: 15KP180CA
  • Maximum Clamping Voltage: 291V
  • Minimum Breakdown Voltage: 200V
  • Channel: Bidirectional
  • Operating Temperature: -65°C to 150°C
  • Applications: Circuit Protection
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess