EN
  • EN
  • DE

GS1MTR-13

Part No GS1MTR-13
Manufacturer Microsemi Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microsemi Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824349-GS1MTR-13
Ultra Librarian 3D Model Ultra Librarian GS1MTR-13 CAD Model

Description

The GS1MTR-13 is a surface-mount, glass-passivated rectifier from Microsemi Corporation. This rectifier is engineered for general-purpose rectification needs, providing reliable performance in a compact package. Its glass-passivated junction ensures high reliability and stability, making it suitable for a variety of applications.

Applications

  • General Purpose Rectification
  • Freewheeling Diodes
  • Polarity Protection
  • AC to DC Conversion
  • Power Adapters
  • Battery Chargers

Features

  • Glass Passivated Junction: Enhances reliability and stability.
  • Surface Mount Package: Suitable for automated assembly.
  • High Surge Current Capability: Withstands transient surges.
  • Low Forward Voltage Drop: Improves efficiency.
  • RoHS Compliant: Meets environmental standards.
  • Compact Size: Saves board space.

Benefits

  • Reliable Performance: Glass passivation ensures stable operation.
  • Easy Assembly: Surface mount package simplifies manufacturing.
  • Protection Against Surges: High surge current capability enhances robustness.
  • Improved Efficiency: Low forward voltage drop minimizes power loss.
  • Compact Design: Enables smaller and more efficient products.

Additional Details

The GS1MTR-13 has a maximum repetitive reverse voltage of 1000V and a forward current rating of 1A. Its glass-passivated construction provides excellent reverse leakage characteristics and high-temperature stability. The surface mount package is designed for efficient heat dissipation and easy mounting. This rectifier is used in AC adapters, power supplies, and other applications where reliable rectification is required. The GS1MTR-13's compact size and high performance make it a good choice for space-constrained designs. The device's specifications allow it to operate efficiently over a wide range of operating conditions, making it a versatile choice for various applications.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess