EN
  • EN
  • DE

APT60GT60BRG

Part No APT60GT60BRG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description Power Semiconductors Power Modules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series Thunderbolt IGBT
Packaging Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 100A
Current - Collector Pulsed (Icm) 360A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 60A
Power - Max 500W
Switching Energy 3.4mJ
Input Type Standard
Gate Charge 275nC
Td (on/off) @ 25°C 26ns/395ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 [B]
Win Source Part Number 1146874-APT60GT60BRG
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name APT60GT60BR
Introduction Date September 30, 2010
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian APT60GT60BRG CAD Model

Description

The Microsemi Corporation Thunderbolt IGBT series presents the APT60GT60BR NPT IGBT.

  • Power: 500W
  • Collector Pulsed Current: 360A
  • Input Type: Standard
  • Gate Charge: 275nC
  • Switching Energy: 3.4mJ
  • Current Rating: 100A
  • Breakdown Voltage: 600V
  • Vce(on): 2.5V @ 15V, 60A
  • Package: TO-247-3
  • Operating Temperature: -55°C to 150°C (TJ)
  • Supply: Limited
  • Estimated EOL Date: 2027

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess