EN
  • EN
  • DE

APT50GT60BRDQ2G

Part No APT50GT60BRDQ2G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 110A 446W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
IGBT Type NPT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 110A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 50A
Maximum Power Dissipation 446W
Total Switching Energy(Ets) 995μJ (on), 1070μJ (off)
Input Type Standard
Gate Charge 240nC
Turn-on and Turn-off delay time 14ns/240ns
Testing Conditions 400V, 50A, 5 Ohm, 15V
Reverse Recovery Time (trr) 22ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 1018074-APT50GT60BRDQ2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APT50GT60BRDQ2G CAD Model

Description

The Microsemi Corporation 1018074-APT50GT60BRDQ2G is a high-performance IGBT in TO-247 [B] package.

  • Maximum Collector Current: 110A
  • Collector-Emitter Breakdown Voltage: 600V
  • Gate Charge: 240nC
  • Reverse Recovery Time: 22ns
  • Applications: high-power applications, including motor control, power supplies, and welding equipment
  • Total Switching Energy (On): 995μJ
  • Total Switching Energy (Off): 1070μJ
  • Collector-Emitter Saturation Voltage: 2.5V @ 15V, 50A

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,151 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess