EN
  • EN
  • DE

APT11GF120KRG

Part No APT11GF120KRG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 1200V 25A 156W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
IGBT Type NPT
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 25A
Pulsed Collector Current 44A
Collector-emitter saturation voltage(Max) 3V @ 15V, 8A
Maximum Power Dissipation 156W
Total Switching Energy(Ets) 300μJ (on), 285μJ (off)
Input Type Standard
Gate Charge 65nC
Turn-on and Turn-off delay time 7ns/100ns
Testing Conditions 800V, 8A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220 [K]
Win Source Part Number 051430-APT11GF120KRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT11GF120KRG CAD Model

Description

APT11GF120KRG Advanced IGBT Module

APT11GF120KRG offers cutting-edge IGBT modular technology for superior control and high-efficiency power handling. It is built to support a wide array of power management applications.

Features and Benefits

  • Efficient power handling with a high power density design
  • Low switching loss for energy conservation
  • Advanced thermal management for improved durability
  • High reliability under demanding conditions

Applications

  • Renewable energy systems
  • Smart power grids
  • Complex motor drives
  • Power distribution networks

Additional details: Utilizing this IGBT module allows for enhanced power flow regulation in sophisticated electronic applications, ensuring consistent and reliable performance.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8425 $62.7400
18+ $6.4345 $115.8210
28+ $6.2335 $174.5380
39+ $6.0326 $235.2714
50+ $5.8316 $291.5800
67+ $5.2287 $350.3229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess