EN
  • EN
  • DE

APT102GA60B2

Part No APT102GA60B2
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description High Speed PT IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 8
Packaging Tube
Part Status Obsolete(EOL)
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 183A
Current - Collector Pulsed (Icm) 307A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 62A
Power - Max 780W
Switching Energy 1.354mJ (on), 1.614mJ (off)
Input Type Standard
Gate Charge 294nC
Td (on/off) @ 25°C 28ns/212ns
Test Condition 400V, 62A, 4.7 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3 Variant
Win Source Part Number 1146587-APT102GA60B2
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name APT102GA60B2
Introduction Date April 30, 2008
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APT102GA60B2 CAD Model

Description

The 1146587-APT102GA60B2 is an obsolete (EOL) product belonging to the discrete semiconductor products category.

  • Product: 1146587-APT102GA60B2
  • Manufacturer: Microsemi Corporation
  • Status: Obsolete (EOL)
  • Category: Discrete Semiconductor Products
  • Supply and Demand Status: Limited
  • Series: POWER MOS 8
  • Type: IGBT
  • Maximum Power: 780W
  • Mounting Style: Through-hole
  • Operating Temperature Range: -55°C ~ 150°C (TJ)

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5454 $61.6362
7+ $16.8578 $118.0046
11+ $16.3310 $179.6410
15+ $15.8043 $237.0645
19+ $15.2774 $290.2706
26+ $13.6969 $356.1194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess