EN
  • EN
  • DE

1N5947B G

Part No 1N5947B G
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description DIODE ZENER 82V 1.25W DO204AL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Voltage - Zener (Nom) (Vz) 82V
Tolerance ±5%
Power - Max 1.25W
Impedance (Maximum) (Zzt) 160 Ohm
Current - Reverse Leakage @ Vr 1μA @ 62.2V
Voltage - Forward (Vf) (Maximum) @ If 1.2V @ 200mA
Operating Temperature Range -65°C ~ 175°C
Mounting Style Through Hole
Package DO-204AL, DO-41, Axial
Manufacturer Package DO-204AL (DO-41)
Win Source Part Number 761230-1N5947B G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian 1N5947B G CAD Model

Description

The 1N5947B G is a 1.5W Zener diode from Microsemi Corporation, designed for voltage regulation and transient suppression in various electronic circuits. This diode is characterized by its stable breakdown voltage and ability to maintain a consistent voltage output despite variations in current.

Applications

  • Voltage regulation in power supplies
  • Transient voltage suppression
  • Overvoltage protection circuits
  • Clipping and clamping circuits
  • Reference voltage generation

Features

  • 1.5W Power Dissipation
  • Precise Zener Voltage
  • Glass Passivated Junction
  • High Surge Current Capability
  • Available in a Through-Hole Package

Benefits

  • Provides stable voltage regulation, ensuring consistent performance of connected circuitry.
  • Protects sensitive components from voltage spikes and surges, enhancing system reliability.
  • Simplifies circuit design with its well-defined Zener voltage characteristics.
  • Offers a cost-effective solution for voltage regulation and protection.
  • Easy to implement in various electronic projects due to its through-hole package.

Specifications

The 1N5947B G has a Zener voltage typically around 10V, with a tolerance that varies depending on the specific grade. Its maximum power dissipation is 1.5W. The diode's operating temperature ranges from -65°C to +175°C. It features a glass-passivated junction for enhanced reliability and performance.

The glass passivated junction ensures a high level of reliability and stability under various operating conditions. The diode is designed to handle transient surges, providing robust protection against voltage spikes. Its through-hole package simplifies mounting and soldering during circuit assembly. The 1N5947B G is commonly used in power supplies, instrumentation, and telecommunications equipment to maintain stable voltage levels and prevent damage from overvoltage conditions. Its robust construction and precise voltage characteristics make it a dependable choice for a wide range of applications. The “G” suffix may indicate specific packaging or RoHS compliance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess