EN
  • EN
  • DE

VT3282A2G/TMK589C

Part No VT3282A2G/TMK589C
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 400223-VT3282A2G/TMK589C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT3282A2G/TMK589C CAD Model

Description

The VT3282A2G, also known as TMK589C, manufactured by Micronas GmbH, is a highly integrated single-chip solution primarily designed for automotive infotainment systems. It serves as a key component in processing and managing audio signals within the vehicle, providing a rich audio experience for drivers and passengers. Given Micronas' focus on automotive applications, this IC likely contains features tailored to the unique demands of that environment, such as noise reduction, interference management, and temperature stability.

Applications:

  • Automotive radio receivers: Processing and decoding radio signals, supporting FM, AM, and potentially digital radio standards like DAB.
  • Automotive audio amplifiers: Controlling and managing audio signals before amplification, optimizing sound quality and preventing distortion.
  • Navigation systems: Integrating audio prompts and alerts from navigation software, ensuring clear and timely information delivery.
  • Telematics systems: Handling audio communication for emergency calls, vehicle diagnostics, and remote control functionalities.
  • Infotainment head units: Serving as a central audio processing unit for the entire infotainment system, managing inputs from various sources like CD players, USB drives, and Bluetooth devices.

Features:

  • Integrated audio processing: Includes functions such as filtering, equalization, and noise reduction to enhance audio quality.
  • Multiple audio inputs and outputs: Supports various audio interfaces, allowing connection to different audio sources and amplifiers.
  • Digital signal processing (DSP) capabilities: Enables advanced audio algorithms and customization options for sound enhancement.
  • Low power consumption: Designed for efficient operation in automotive environments, minimizing drain on the vehicle's battery.
  • Automotive-grade qualification: Meets stringent automotive standards for reliability, temperature range, and electromagnetic compatibility.

Benefits:

  • Improved audio quality: Provides a clearer and more immersive audio experience in the vehicle.
  • Enhanced system integration: Simplifies the design and manufacturing of automotive infotainment systems.
  • Reduced system cost: Integrates multiple functions into a single chip, minimizing the number of external components required.
  • Increased system reliability: Automotive-grade qualification ensures dependable performance in harsh automotive environments.
  • Greater design flexibility: Supports a wide range of audio sources and amplifier configurations.

Further details about the VT3282A2G/TMK589C, such as specific audio codecs supported, power consumption figures, and operating temperature ranges, would require access to the product datasheet or detailed specifications from Micronas GmbH. However, based on the available information, it is evident that this IC is a critical component in modern automotive infotainment systems, providing essential audio processing and management capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess