EN
  • EN
  • DE

MSP3417DB2

Part No MSP3417DB2
Manufacturer Micronas GmbH
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014834-MSP3417DB2
Categories OEM Parts(M-N)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP3417DB2 CAD Model

Description

The MSP3417DB2 is a magnetic sensor IC manufactured by Micronas GmbH.

  • Application: linear and compass sensing
  • Packaging: cut tape (CT) or tape & box (TB)
  • Standard Package: 2,000 units
  • Output Type: not specified
  • Bandwidth: not specified
  • Current Supply (max): not specified
  • Current Output (max): not specified
  • Axis: not specified
  • Sensing Range: not specified
  • Resolution: not specified
  • Voltage Supply: not specified
  • Mounting: through hole
  • Package/Case: TO-226-3, TO-92-3 (TO-226AA)
  • Series: HAL2420

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Fairchild/ON Semiconductor
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess