EN
  • EN
  • DE

XBA512M8V90BG8RGF-SSSV

Part No XBA512M8V90BG8RGF-SSSV
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941019-XBA512M8V90BG8RGF-SSSV
Series *
Ultra Librarian 3D Model Ultra Librarian XBA512M8V90BG8RGF-SSSV CAD Model

Description

The XBA512M8V90BG8RGF-SSSV is a DDR3 SDRAM component from Micron Technology Inc., designed for applications requiring high-speed data access and substantial memory capacity. This module is engineered to provide optimal performance and reliability in demanding computing environments.

Applications:

  • High-End Desktops: Improves overall system performance, particularly for memory-intensive applications.
  • Gaming Systems: Provides the memory needed for running modern games with high graphical settings.
  • Server Environments: Ensures smooth operation and efficient data handling in server applications.
  • Industrial Automation: Used in control systems and data acquisition systems.
  • Medical Imaging: Supports the processing and analysis of large medical images.

Features:

  • High Capacity: Offers a large memory space for handling large datasets and applications.
  • Fast Data Transfer Rates: Ensures quick and efficient data processing.
  • DDR3 Technology: Utilizes DDR3 architecture for improved power efficiency and performance.
  • Robust Construction: Designed for long-term reliability and durability.
  • Optimized Timing: Fine-tuned for maximum performance and minimal latency.

Benefits:

  • Enhanced System Responsiveness: Improves the speed and responsiveness of applications.
  • Improved Multitasking: Allows for seamless execution of multiple applications simultaneously.
  • Increased Data Throughput: Enables faster data transfer rates for improved productivity.
  • Reliable Operation: Ensures stable and consistent performance in demanding conditions.
  • Scalable Memory Solution: Can be used to expand memory capacity to meet future needs.

Additional Details:

This DDR3 SDRAM module is built to comply with industry standards for compatibility and reliability. Refer to the manufacturer's datasheet for detailed specifications, including voltage requirements, timing parameters, and thermal characteristics. Proper installation and configuration are essential for achieving the best results and ensuring stable operation.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess