EN
  • EN
  • DE

XBA128M16V69AG8GPF-SSSV

Part No XBA128M16V69AG8GPF-SSSV
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941457-XBA128M16V69AG8GPF-SSSV
Series *
Ultra Librarian 3D Model Ultra Librarian XBA128M16V69AG8GPF-SSSV CAD Model

Description

The Micron XBA128M16V69AG8GPF-SSSV is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module designed for applications requiring high-speed memory access and reliable performance. This memory module balances speed, capacity, and power efficiency, making it suitable for a diverse range of electronic devices.

Applications

  • Embedded Systems: Used in embedded computing platforms, industrial control systems, and automation equipment requiring robust and reliable memory.
  • Networking Devices: Found in routers, switches, and network appliances where high-speed data handling and low latency are critical.
  • Consumer Electronics: Integrated into smart TVs, set-top boxes, and gaming consoles to facilitate enhanced multimedia experiences.
  • Industrial PCs: Applied in industrial personal computers where reliability and stability are paramount for continuous operation.
  • Medical Devices: Employed in medical imaging equipment and diagnostic tools needing fast and dependable memory for accurate data processing.

Features

  • DDR3 Technology: Leverages DDR3 technology, offering increased data transfer rates and improved power efficiency compared to DDR2 and earlier SDRAM generations.
  • Capacity: Features a capacity of 128Mb x 16, providing ample memory space for diverse application needs.
  • Data Transfer Rate: Supports data transfer rates up to 1600 Mbps (PC3-12800), ensuring rapid and efficient data processing.
  • Low Voltage Operation: Operates at a low voltage (typically 1.5V), minimizing power consumption and heat generation.
  • FBGA Package: Packaged in a Fine-Pitch Ball Grid Array (FBGA), enabling high-density mounting and excellent thermal performance.
  • RoHS Compliance: Complies with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental friendliness and safety.

Benefits

  • Enhanced Performance: Provides high-speed data access, boosting overall system performance and responsiveness.
  • Reduced Power Consumption: Low-voltage operation minimizes power usage, contributing to energy efficiency and extended battery life in portable devices.
  • Increased Bandwidth: Delivers substantial memory bandwidth, supporting smooth multitasking and seamless application execution.
  • Improved Reliability: Designed for robust and dependable operation, ensuring data integrity and system stability.
  • Compact Form Factor: FBGA packaging allows for a compact footprint, making it suitable for space-constrained applications.

Additional Details

The XBA128M16V69AG8GPF-SSSV is engineered with advanced features to ensure stable and efficient memory operation. Its architecture supports various memory controller configurations, enabling broad compatibility with different processors and chipsets. Comprehensive datasheets from Micron provide detailed specifications, timing parameters, and voltage requirements crucial for optimal integration and performance. Proper thermal management is also essential to maintaining reliability, especially in high-performance environments. This module is well-suited for demanding applications where speed, reliability, and power efficiency are key considerations.

You May Also Be Interested in

GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess