EN
  • EN
  • DE

S414000DJ-GD

Part No S414000DJ-GD
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186361-S414000DJ-GD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S414000DJ-GD CAD Model

Description

The Micron S414000DJ-GD is a DRAM (Dynamic Random-Access Memory) component manufactured by Micron Technology. As with other Micron DRAM, it's designed for use in systems requiring fast, reliable volatile memory. Exact specifications can vary.

Applications

  • PCs (Desktops and Laptops): Used as main memory for operating systems, applications, and data.
  • Servers: Found in server systems for handling large amounts of data and complex computations.
  • Workstations: Provides high-speed memory for demanding applications like video editing, CAD, and scientific simulations.
  • Embedded Systems: Used in some high-performance embedded systems requiring significant memory.
  • Networking Devices: Utilized in routers and switches for buffering data and managing network traffic.

Features

  • High-Speed Data Transfer: Designed for fast read and write operations, enhancing system performance.
  • Low Latency: Minimizes delays in accessing stored data, improving responsiveness.
  • Large Capacity: Provides ample memory space for running multiple applications and handling large datasets.
  • Energy Efficiency: Optimized for low power consumption, reducing heat generation and extending battery life in portable devices.
  • Industry Standard Compliance: Complies with industry standards for compatibility and interoperability with various systems.

Benefits

  • Enhanced System Performance: Improves the overall speed and efficiency of computer systems.
  • Increased Responsiveness: Makes applications and operating systems more responsive to user input.
  • Improved Multitasking: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Reduced Power Consumption: Contributes to energy savings and extends battery life in portable devices.
  • Reliable Operation: Micron's reputation ensures stable and dependable performance over extended periods.

Based on the "414000" in the part number, it is likely this device has a 4M configuration. The suffixes "DJ-GD" likely specify speed grade, packaging type, and temperature range characteristics specific to this variant. To get exact technical specifications, it's best to consult the official Micron datasheet for this specific part number. It will most likely be SDRAM, given its general application profile.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess