EN
  • EN
  • DE

PRA512M8Z01BD8WE-075E

Part No PRA512M8Z01BD8WE-075E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2666 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940434-PRA512M8Z01BD8WE-075E
Series *
Ultra Librarian 3D Model Ultra Librarian PRA512M8Z01BD8WE-075E CAD Model

Description

The PRA512M8Z01BD8WE-075E is a DDR4 SDRAM module manufactured by Micron Technology Inc. This memory module is designed for high-performance computing and memory-intensive applications, offering a balance of speed, capacity, and reliability.

Applications

  • Desktop PCs: Used to enhance overall system performance, enabling faster application loading and smoother multitasking.
  • Laptop Computers: Provides increased memory capacity and speed for improved mobile computing.
  • Servers: Supports demanding server workloads, including database management, virtualization, and cloud computing.
  • Workstations: Enables professional applications such as video editing, 3D rendering, and scientific simulations.
  • Gaming Systems: Enhances gaming performance by reducing load times and improving frame rates.

Features

  • High Bandwidth: DDR4 technology offers increased bandwidth compared to DDR3, resulting in faster data transfer rates.
  • Improved Power Efficiency: Operates at a lower voltage than DDR3, reducing power consumption and heat generation.
  • Advanced Error Correction: Features enhanced error detection and correction capabilities for data integrity.
  • High Capacity: Available in various capacities to meet different memory requirements.
  • Optimized for Performance: Designed to maximize memory performance in demanding applications.

Benefits

  • Faster Performance: Enables quicker application loading, smoother multitasking, and improved overall system responsiveness.
  • Enhanced System Stability: Improved error correction and signal integrity contribute to a more stable and reliable system.
  • Reduced Power Consumption: Lower voltage operation translates to lower power bills and reduced environmental impact.
  • Increased Memory Capacity: Allows for running more applications simultaneously and handling larger datasets.
  • Improved Gaming Experience: Reduces load times, improves frame rates, and enhances overall gaming performance.

Technical Specifications

The PRA512M8Z01BD8WE-075E typically operates at speeds up to 2666 MHz (PC4-21300) depending on the specific configuration and is available in common capacities like 4GB, 8GB, and 16GB. It utilizes a 288-pin DIMM form factor for desktop PCs and servers, and a 260-pin SO-DIMM form factor for laptops. The module operates at a voltage of 1.2V.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess