EN
  • EN
  • DE
  • IT

NAND02GAH0LZC5F

Part No NAND02GAH0LZC5F
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Win Source Part Number 1016596-NAND02GAH0LZC5F
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NAND02GAH0LZC5F CAD Model

Description

The NAND02GAH0LZC5F is a 2Gb (Gigabit) NAND flash memory device manufactured by Micron Technology. This memory chip is designed for high-density storage in a variety of applications, utilizing a NAND flash architecture for non-volatile data retention.

Applications

  • Solid-state drives (SSDs)
  • USB flash drives
  • Memory cards (SD, microSD)
  • Embedded systems
  • Mobile devices (smartphones, tablets)

Features

  • Capacity: 2Gb (256MB)
  • NAND flash technology
  • Operating Voltage: Typically 3.3V or 1.8V (check datasheet)
  • Page Size: Typically 2KB or 4KB (check datasheet)
  • Block Size: Typically 128KB or 256KB (check datasheet)
  • Serial interface

Benefits

  • High-density storage in a small form factor
  • Non-volatile data retention, meaning data is preserved even when power is off
  • Low power consumption compared to traditional storage devices
  • Fast read and write speeds
  • High endurance (number of program/erase cycles)

Additional Details

The NAND02GAH0LZC5F utilizes a serial interface for communication with a host controller. The specific interface type (e.g., ONFI, Toggle) and protocol details are specified in the Micron datasheet. The device is organized into pages and blocks, with page sizes typically ranging from 2KB to 4KB and block sizes typically ranging from 128KB to 256KB. The operating voltage can be either 3.3V or 1.8V, depending on the specific part number and configuration. The endurance of the NAND flash memory is measured in program/erase (P/E) cycles, which indicates the number of times each memory cell can be programmed and erased before it starts to degrade. The LZC5F suffix refers to the specific packaging and temperature range details. To obtain exact specifications on the Vcc, interface protocol, P/E cycles, program and read timings, and the temperature range, refer to the official Micron datasheet. NAND flash memory requires wear leveling algorithms to distribute write and erase operations evenly across the memory cells, extending the lifespan of the device.

NAND flash memory like the NAND02GAH0LZC5F is a crucial component in modern electronic devices, enabling the storage of large amounts of data in a compact and energy-efficient manner.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0534
NDK
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.9063
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Sunlord
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess