EN
  • EN
  • DE

MTC8C1084S1SC56BG1

Part No MTC8C1084S1SC56BG1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR5-4800B 1Gx64 SODIMM 1Rx8 (16GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1448062-MTC8C1084S1SC56BG1
Manufacturer Micron Technology Inc.
Package Box
Product Status Obsolete
Memory Format DRAM
Memory Size 16Gbit
Grade -
Ultra Librarian 3D Model Ultra Librarian MTC8C1084S1SC56BG1 CAD Model

Description

The MTC8C1084S1SC56BG1 is a high-performance DDR5 SODIMM module designed by Micron, a leading manufacturer in the semiconductor industry. This module fits into the DDR5 4800 SODIMM 262pins category, providing an exceptional memory solution with a capacity of 16GB. Engineered for speed, it operates at DDR5-4800B, which means it can process data at a rate of 4800 MT/s (MegaTransfers per second), delivering enhanced throughput and efficiency compared to previous DDR generations. The module's configuration of 1Gx64 SODIMM 1Rx8 indicates it is a single-rank memory module, utilizing a width of 64 bits with 1 gigabit x 8 organization. This setup is optimized for systems that demand high-speed computing such as advanced workstations, gaming laptops, and high-performance computing (HPC) systems. Crafted with precision and reliability in mind, the MTC8C1084S1SC56BG1 from Micron [2Gx8 8C] leverages the latest advancements in memory technology to offer users a significant boost in performance.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess