EN
  • EN
  • DE

MTA9ADF1G72PZ-3G2

Part No MTA9ADF1G72PZ-3G2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-3200AA 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946134-MTA9ADF1G72PZ-3G2
Series *
Ultra Librarian 3D Model Ultra Librarian MTA9ADF1G72PZ-3G2 CAD Model

Description

The MTA9ADF1G72PZ-3G2 is an 8GB DDR3L ECC Registered DIMM (RDIMM) manufactured by Micron Technology. This memory module is designed for use in servers and workstations that require reliable performance and data integrity. The DDR3L designation indicates that it's a low-voltage module, providing improved power efficiency compared to standard DDR3 modules. The presence of ECC (Error Correcting Code) helps to detect and correct memory errors, ensuring data accuracy and system stability.

Applications

  • Server Systems: Provides reliable memory for server applications in data centers, small businesses, and enterprise environments.
  • Workstations: Enhances performance in workstations used for video editing, 3D rendering, and scientific computing.
  • Virtualization: Suitable for use in virtualization environments where multiple virtual machines require stable memory resources.
  • Networking Equipment: Used in networking devices such as routers and switches that require reliable memory.
  • Industrial Computing: Provides dependable memory for industrial applications that demand high availability and data integrity.

Features

  • 8GB Capacity: Offers an 8GB storage capacity, suitable for a variety of server and workstation workloads.
  • DDR3L Technology: Utilizes DDR3L (Double Data Rate 3 Low Voltage) technology for reduced power consumption.
  • ECC Registered DIMM (RDIMM): Includes error-correcting code (ECC) for enhanced data integrity and reliability, and is registered for improved signal stability.
  • PC3-14900: Supports PC3-14900 speeds, operating at 1866MHz.
  • 240-Pin DIMM: Standard 240-pin Dual Inline Memory Module (DIMM) form factor for easy installation.
  • 1.35V Operating Voltage: Operates at a low 1.35V voltage, reducing power consumption and heat generation.

Benefits

  • Improved System Performance: Enhances server and workstation performance, leading to faster processing and reduced latency.
  • Enhanced Data Integrity: ECC functionality ensures data integrity, preventing data corruption and system crashes.
  • Increased System Stability: Registered DIMM design enhances signal stability, particularly in systems with multiple memory modules.
  • Reduced Power Consumption: Lower operating voltage reduces power consumption, resulting in lower operating costs and extended battery life in some applications.
  • Reliable Operation: Designed for reliable operation in demanding server and workstation environments.

Additional Details

The MTA9ADF1G72PZ-3G2 module is designed to meet the needs of various computing environments that prioritize reliability and data integrity. It provides a balance of capacity, speed, and power efficiency. The module is compliant with JEDEC standards. Micron's rigorous testing and quality control processes ensure that each module meets the highest standards for performance and reliability. The operating temperature range is typically between 0°C and 85°C.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess