EN
  • EN
  • DE

MTA16ATF4G64AZ-2G6EZ

Part No MTA16ATF4G64AZ-2G6EZ
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2666V 4Gx64 UDIMM 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946397-MTA16ATF4G64AZ-2G6EZ
Series *
Ultra Librarian 3D Model Ultra Librarian MTA16ATF4G64AZ-2G6EZ CAD Model

Description

The Micron MTA16ATF4G64AZ-2G6EZ is a 32GB DDR4 2666MHz UDIMM desktop memory module. Designed for high-performance desktop computers, workstations, and servers, this module significantly enhances memory capacity and system responsiveness, allowing for smoother multitasking and faster data processing. It's an excellent upgrade option for users who require substantial memory for demanding applications.

Applications

  • High-performance desktop PCs
  • Workstations
  • Entry-level servers
  • Gaming PCs
  • Content creation PCs

Features

  • 32GB Capacity
  • DDR4 Technology
  • 2666MHz Speed
  • UDIMM Form Factor
  • 288-Pin
  • 1.2V Voltage

Benefits

  • Enhanced Multitasking: 32GB capacity enables users to run numerous applications and processes simultaneously without experiencing noticeable performance degradation.
  • Improved Data Access: 2666MHz speed allows for quicker data transfer rates, improving overall system responsiveness and reducing application load times.
  • Optimized Gaming Performance: Increased memory capacity and speed contribute to smoother gameplay and reduced stuttering in demanding games.
  • Enhanced Productivity: Professionals can efficiently work with large files, complex models, and virtual machines, improving overall productivity.
  • Energy Efficiency: Operates at 1.2V, reducing power consumption and heat generation, which can contribute to a more stable and reliable system.

Additional Details

The Micron MTA16ATF4G64AZ-2G6EZ is built to meet JEDEC standards, ensuring compatibility with a wide range of desktop motherboards. The 288-pin UDIMM design facilitates easy installation in compatible systems. This memory module is particularly well-suited for users who need a substantial amount of memory for resource-intensive tasks such as video editing, graphic design, and software development. The increased memory capacity also enhances the performance of virtual machines, allowing users to run multiple operating systems concurrently without significant performance degradation. The low voltage operation helps to reduce overall power consumption and heat output, resulting in a more stable and reliable computing environment.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess