EN
  • EN
  • DE

MT58L128L36P1F-5

Part No MT58L128L36P1F-5
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC SRAM 4MBIT PARALLEL 165FBGA / SRAM Memory IC 4Mb (128K x 36) Parallel 200 MHz 2.8 ns 165-FBGA (13x15)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Series SYNCBURST™
Package Bulk
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 4Mb (128K x 36)
Memory Interface Parallel
Clock Frequency 200 MHz
Access Time 2.8 ns
Voltage - Supply 3.135V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 165-TBGA
Supplier Device Package 165-FBGA (13x15)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Names CYPMCNMT58L128L36P1F-5,2156-MT58L128L36P1F-5
Standard Package 1
Win Source Part Number 1172715-MT58L128L36P1F-5
Ultra Librarian 3D Model Ultra Librarian MT58L128L36P1F-5 CAD Model

Description

The Micron Technology Inc. MT58L128L36P1F-5 is an integrated circuit (IC) electronic component that belongs to the SYNCBURST™ series.

  • Series: SYNCBURST™
  • Package: Bulk
  • Standard Package: 1
  • Mounting Type: SMD (SMT)
  • Technology: SRAM
  • Memory Type: Volatile
  • Memory Size: 4Mb (128K x 36)
  • Access Time: 2.8 ns
  • Voltage Supply: 3.135V ~ 3.6V
  • Package/Case: 165-TBGA
  • Supplier Device Package: 165-FBGA (13x15)
  • Temperature Range: 0°C ~ 70°C (TA)
  • Memory Format: SRAM
  • Clock Frequency: 200 MHz
  • Memory Interface: Parallel
  • Alternative Part: MT58L128L36P1F5
  • ECCN: 3A991B2A
  • RoHS Compliance: Non-Compliant

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess