EN
  • EN
  • DE

MT53E1G64D8NW-046 WT:E

Part No MT53E1G64D8NW-046 WT:E
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR4-4266 1Gx64 (64Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1447046-MT53E1G64D8NW-046 WT:E
Package Box
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR4
Memory Size 64Gbit
Memory Organization 1G x 64
Clock Frequency 2.133 GHz
Voltage - Supply 1.1V
Operating Temperature -30°C ~ 85°C (TC)
Grade -
Ultra Librarian 3D Model Ultra Librarian MT53E1G64D8NW-046 WT:E CAD Model

Description

The MT53E1G64D8NW-046 WT:E is a high-performance DRAM module manufactured by Micron, one of the leading companies in memory and storage solutions. It belongs to the LPDDR4 category, offering cutting-edge technology designed to enhance the efficiency and speed of advanced computing systems. This specific model sports LPDDR4-4266 technology, which indicates a data rate of 4266MT/s, providing exceptionally high bandwidth for data-intensive applications. The configuration of 1Gx64 equates to a total capacity of 64Gb (Gigabits), suitable for next-generation mobile platforms, high-end computing devices, and embedded systems requiring compact, yet powerful memory solutions. The 'WT:E' designation in its model name suggests this variant is engineered with specific temperature tolerances, making it ideal for environments where reliability under varied thermal conditions is crucial. The MT53E1G64D8NW-046 WT:E is tailored for designers seeking top-tier performance without compromising on power efficiency, making it a choice component in the realm of LPDDR4 DRAM modules.

You May Also Be Interested in

AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-533 128Mx32
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR 128Mx4
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-1066 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us
Winbond Electronics
LPDDR 16Mx32 166MHz
Need more? Email Us
Micron Technology Inc.
LPDDR 2Gbit 16 Wafe C1
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us
AP Memory
LPDDR2 1Gbx32 933MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess