EN
  • EN
  • DE

MT53B384M64D4NK-062 WT ES:A

Part No MT53B384M64D4NK-062 WT ES:A
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description LPDDR4 24G 384MX64 Fbga Qdp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
RoHS Compliant
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1015977-MT53B384M64D4NK-062 WT ES:A
Ultra Librarian 3D Model Ultra Librarian MT53B384M64D4NK-062 WT ES:A CAD Model

Description

The MT53B384M64D4NK-062 WT ES:A is a high-performance DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. This memory module is designed to meet the demanding requirements of modern computing systems, providing high bandwidth, low latency, and power efficiency. It is typically used in applications such as servers, workstations, and high-end desktop computers.

Applications:

  • Servers: Used in server systems to provide memory for data processing, virtualization, and cloud computing.
  • Workstations: Employed in professional workstations for tasks such as video editing, 3D rendering, and scientific simulations.
  • High-End Desktops: Integrated into high-performance desktop computers for gaming, content creation, and other memory-intensive applications.
  • Networking Equipment: Found in routers, switches, and other networking devices to handle data buffering and routing.

Features:

  • High Bandwidth: DDR4 technology provides significantly higher bandwidth compared to previous DDR generations, enabling faster data transfer rates.
  • Low Latency: Optimized for low latency, ensuring quick response times and efficient data access.
  • Power Efficiency: Designed with power-saving features to reduce energy consumption and heat generation.
  • High Capacity: Offers a large memory capacity, suitable for handling large datasets and complex applications.
  • Error Correction Code (ECC): Some variants may include ECC for improved data integrity and reliability. This particular part number, however, requires more specific datasheet confirmation.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing faster memory access and higher bandwidth.
  • Increased Productivity: Enables users to work more efficiently with large files and complex applications.
  • Enhanced Multitasking: Supports smooth multitasking by providing sufficient memory resources for multiple applications running simultaneously.
  • Greater System Stability: Reduces the risk of system crashes and data corruption due to memory-related issues.

Additional Details:

The MT53B384M64D4NK-062 WT ES:A typically operates at a specific voltage (e.g., 1.2V) and supports various DDR4 speed grades. It is available in different module configurations, such as DIMM (Dual In-Line Memory Module) or SODIMM (Small Outline DIMM), depending on the application. The module is designed to be compliant with JEDEC (Joint Electron Device Engineering Council) standards, ensuring compatibility and interoperability with other DDR4 components.

This specific model's ES:A designation suggests it is an engineering sample. Datasheets and detailed specifications should be consulted for precise operating parameters and electrical characteristics.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess