The MT49H16M36BM-18IT:A is a 16M x 36 Mobile DDR SDRAM (Mobile DDR) component from Micron Technology. This memory chip is designed to meet the stringent requirements of mobile devices, prioritizing low power consumption and high data transfer rates.
Applications:
- Smartphones
- Tablets
- Portable media players
- Other mobile devices
Features:
- 576Mb (16M x 36) Memory Density: Offers a substantial memory capacity for complex mobile applications.
- Mobile DDR Technology: Optimized for low power consumption and high-speed data transfer in mobile environments.
- Operating Frequency: Operates at frequencies designed to balance performance and power efficiency.
- Low Voltage Operation: Runs at a low voltage to minimize power consumption.
- Compact Package: Designed in a small form factor for use in space-constrained mobile devices.
Benefits:
- Extended Battery Life: Low power consumption contributes to longer battery life in mobile devices.
- High-Speed Data Transfer: Mobile DDR technology enables fast data access and processing, improving application performance.
- Smaller Device Size: Compact packaging allows for sleeker and more compact mobile device designs.
- Reliable Performance: Designed for robust and reliable operation in mobile environments.
- Optimized for Mobile Use: Specifically engineered to meet the unique demands of mobile applications.
Additional Details:
The MT49H16M36BM-18IT:A operates at a low voltage, often around 1.8V or lower, to minimize power consumption. It supports various power-saving modes, such as deep power-down mode, to further reduce power consumption when the memory is not actively being used. The specific timing parameters are crucial for proper operation and are detailed in the datasheet. The ":A" suffix might indicate a specific revision or feature set. "-18IT" typically refers to the speed grade and temperature range. Refer to the Micron datasheet for complete specifications, including timing diagrams, electrical characteristics, and package dimensions. The 16M x 36 configuration provides a wide data bus for efficient data transfer, making it ideal for memory-intensive mobile applications. Its mobile DDR design makes it well-suited for portable devices requiring a balance of performance and energy efficiency.