EN
  • EN
  • DE

MT48H8M32LFF5-8IT

Part No MT48H8M32LFF5-8IT
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description Mobile SDRAM 8Mx32 FBGA Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944743-MT48H8M32LFF5-8IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT48H8M32LFF5-8IT CAD Model

Description

The MT48H8M32LFF5-8IT is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. This memory chip is designed for applications requiring substantial memory capacity and high-speed data transfer capabilities. Its synchronous interface ensures that all operations are synchronized with a clock signal, enabling faster and more efficient data transfer rates compared to asynchronous DRAM.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and processing tasks.
  • Graphics Cards: Functions as a frame buffer for storing and manipulating image data, often in lower-end or embedded graphics solutions.
  • Consumer Electronics: Integrated into digital TVs, set-top boxes, and gaming consoles to manage audio and video data.
  • Embedded Systems: Employed in industrial control systems, medical devices, and various other embedded applications that require reliable and fast memory.
  • Printers and Scanners: Utilized for image processing and temporary storage of data.

Features:

  • Capacity: 256Mb (8M x 32)
  • Organization: Configured as 8 Meg x 32 bits.
  • Clock Rate: Operates at a maximum clock frequency of 125 MHz, as indicated by the -8 in the part number which suggests an 8ns cycle time.
  • Interface: Synchronous, for high-speed data transfer synchronized to a clock signal.
  • Power Supply: Operates at a standard 3.3V power supply.
  • Package: FBGA (Fine-Pitch Ball Grid Array) package for efficient board-level assembly and optimal thermal performance.
  • Refresh: Offers auto and self-refresh modes for reducing power consumption during idle periods.
  • Burst Length: Supports programmable burst lengths to optimize data transfer efficiency.

Benefits:

  • High Bandwidth: Enables rapid data transfer, thus enhancing overall system performance.
  • Efficient Memory Access: Fast clock rates and burst modes improve the speed and efficiency of memory access.
  • Low Power Consumption: Auto and self-refresh modes minimize power usage, which extends the battery life in portable devices.
  • Compact Form Factor: The FBGA package allows for integration into space-constrained applications.
  • Reliability: Micron's established reputation ensures high reliability and quality.

Additional Details:

The MT48H8M32LFF5-8IT SDRAM is designed to meet the demands of contemporary electronic devices that require fast and reliable memory. Its synchronous interface and programmable burst modes allow for efficient data transfer, and its low power consumption makes it suitable for a wide array of applications. The FBGA package guarantees ease of assembly and optimized thermal performance. This SDRAM is a versatile and reliable solution for applications needing high-performance memory.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SDRAM 512MBIT 143MHZ 54TSOP / DRAM Chip SDRAM 512Mbit 32Mx16 3.3V 54-Pin TSOP-II
Lowest to $34.8530
Samsung
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $3.9178
Winbond Electronics
IC SDRAM 1GBIT 400MHZ 84BGA
Lowest to $5.8089
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Micron Technology Inc.
IC SDRAM 64MBIT 167MHZ 54TSOP
Lowest to $23.7000
Micron Technology Inc.
IC DRAM 2G PARALLEL 96FBGA
Lowest to $4.7165
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Winbond Electronics
IC SDRAM 64MBIT 166MHZ 54TSOP
Lowest to $2.3583

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess