EN
  • EN
  • DE

MT48H8M32LFB5-8 IT:G

Part No MT48H8M32LFB5-8 IT:G
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description Mobile SDRAM 8Mx32 FBGA-90 PC125 Pb-Free Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944694-MT48H8M32LFB5-8 IT:G
Ultra Librarian 3D Model Ultra Librarian MT48H8M32LFB5-8 IT:G CAD Model

Description

The MT48H8M32LFB5-8 IT:G is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It's engineered for applications requiring substantial memory capacity and high-speed data transfer. This SDRAM chip features a synchronous interface, ensuring that all operations are synchronized to a clock signal, resulting in faster data transfer rates than asynchronous DRAM.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and processing.
  • Graphics Cards: Employed as frame buffers in graphics cards, particularly in lower-end or embedded graphics solutions.
  • Consumer Electronics: Found in digital TVs, set-top boxes, and gaming consoles for managing audio and video data.
  • Embedded Systems: Integrated into industrial control systems, medical devices, and other embedded applications requiring reliable memory.
  • Printers and Scanners: Utilized for image processing and temporary data storage.

Features:

  • Capacity: 256Mb (8M x 32)
  • Organization: Configured as 8 Meg x 32 bits.
  • Clock Rate: Operates at a maximum clock frequency of 125 MHz, indicated by the -8 in the part number which suggests an 8ns cycle time.
  • Interface: Synchronous, providing high-speed data transfer synchronized to a clock signal.
  • Power Supply: Operates at a standard 3.3V power supply.
  • Package: FBGA (Fine-Pitch Ball Grid Array) package for efficient board-level assembly and thermal performance.
  • Refresh: Auto and self-refresh modes for reducing power consumption during idle periods.
  • Burst Length: Supports programmable burst lengths to optimize data transfer efficiency.

Benefits:

  • High Bandwidth: Enables rapid data transfer for improved system performance.
  • Efficient Memory Access: Fast clock rates and burst modes enhance memory access speed.
  • Low Power Consumption: Auto and self-refresh modes minimize power usage, extending battery life in portable devices.
  • Compact Form Factor: FBGA package allows for integration into space-constrained applications.
  • Reliability: Micron's quality ensures dependable performance.

Additional Details:

The MT48H8M32LFB5-8 IT:G SDRAM is designed to meet the demands of modern electronic devices requiring fast and reliable memory. Its synchronous interface and programmable burst modes allow for efficient data transfer, while its low power consumption makes it suitable for a wide range of applications. The FBGA package ensures ease of assembly and optimal thermal performance. This SDRAM is a versatile solution for applications needing high-performance memory.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess